Brady Corporation Signs, Nameplates, Posters 73678

Description
B324 24X4 RED/GLOW
Request a Quote Datasheet
Description
B324 24X4 RED/GLOW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73678-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73678-ND
Signs, Nameplates, Posters 2267-73678-ND
B324 24X4 RED/GLOW

B324 24X4 RED/GLOW

Buy Now Datasheet
Brady Bradyglo B-324 Rectangle White Fire Equipment Sign - 24 in Width x 4 in Height - TEXT: FIRE HOSE - 73678 - 754473-73678 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Rectangle White Fire Equipment Sign - 24 in Width x 4 in Height - TEXT: FIRE HOSE - 73678
754473-73678
Brady Bradyglo B-324 Rectangle White Fire Equipment Sign - 24 in Width x 4 in Height - TEXT: FIRE HOSE - 73678 754473-73678
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the build for this fire equipment sign is identified as B-324. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 4 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: FIRE HOSE. This part is designed and constructed for Indoor use.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the build for this fire equipment sign is identified as B-324. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 24 in width and a 4 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: down arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This item is written in English with the following text: FIRE HOSE. This part is designed and constructed for Indoor use.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73678-ND 754473-73678
Product Name Signs, Nameplates, Posters Brady Bradyglo B-324 Rectangle White Fire Equipment Sign - 24 in Width x 4 in Height - TEXT: FIRE HOSE - 73678
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details