Brady Corporation Signs, Nameplates, Posters 73677

Description
B120,10X14,GRN/WHT,F IRST AID STA
Request a Quote Datasheet
Description
B120,10X14,GRN/WHT,F IRST AID STA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73677-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73677-ND
Signs, Nameplates, Posters 2267-73677-ND
B120,10X14,GRN/WHT,F IRST AID STA

B120,10X14,GRN/WHT,FIRST AID STA

Buy Now Datasheet
Brady B-120 Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION - 73677 - 754473-73677 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION - 73677
754473-73677
Brady B-120 Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION - 73677 754473-73677
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the build for this first aid sign is identified as B-120. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: FIRST AID STATION.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. The material utilized in the build for this first aid sign is identified as B-120. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is printed with a white background and text and/or image color(s) of green. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This first aid sign is designed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: FIRST AID STATION.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73677-ND 754473-73677
Product Name Signs, Nameplates, Posters Brady B-120 Rectangle White First Aid Sign - 14 in Width x 10 in Height - TEXT: FIRST AID STATION - 73677
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286114 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details