Brady Corporation Brady B-120 Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID STATION - 73676 73676

Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the construction for this first aid sign is identified as B-120. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION.
Description
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the construction for this first aid sign is identified as B-120. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID STATION - 73676 - 754473-73676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID STATION - 73676
754473-73676
Brady B-120 Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID STATION - 73676 754473-73676
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the construction for this first aid sign is identified as B-120. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. The material utilized in the construction for this first aid sign is identified as B-120. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This first aid sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This first aid sign is printed with the following image: first aid symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This SKU is written in English with the following text: FIRST AID STATION.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-73676
Product Name Brady B-120 Rectangle White First Aid Sign - 7 in Width x 10 in Height - TEXT: FIRST AID STATION - 73676
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 2351186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Rigid plastic
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details