Brady Corporation Signs, Nameplates, Posters 73660

Description
B324 7X5 RED/GLOW(MCMASTER) FIRE
Request a Quote Datasheet
Description
B324 7X5 RED/GLOW(MCMASTER) FIRE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73660-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73660-ND
Signs, Nameplates, Posters 2267-73660-ND
B324 7X5 RED/GLOW(MCMASTER) FIRE

B324 7X5 RED/GLOW(MCMASTER) FIRE

Buy Now Datasheet
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 5 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 73660 - 754473-73660 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 5 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 73660
754473-73660
Brady Bradyglo B-324 Polyester Fire Equipment Sign - 5 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 73660 754473-73660
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire equipment sign is manufactured using polyester which is the B-324 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 5 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This sign is written in English with the following text: FIRE EXTINGUISHER. This SKU is designed and built for Indoor use. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D 523, ASTM E162, ASTM E2072-00, ASTM E2073-00, ASTM E648, ASTM E662, DIN 67510, IMO A.752, ISO 15370, MSC.27(61), OSHA 29 CFR 1910.37, PSTC-101, PSTC-33 standard(s).

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73660-ND 754473-73660
Product Name Signs, Nameplates, Posters Brady Bradyglo B-324 Polyester Fire Equipment Sign - 5 in Width x 7 in Height - Glow in the Dark - TEXT: FIRE EXTINGUISHER - 73660
Materials of Construction Polyester Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2406181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Wet Floor
Materials of Construction Polypropylene
Height 2.03 ft (6.2 dm)
View Details