Brady Corporation Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HEATING WATER SUPPLY - 7366-4 7366-4

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HEATING WATER SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HEATING WATER SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HEATING WATER SUPPLY - 7366-4 - 754473-67328 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HEATING WATER SUPPLY - 7366-4
754473-67328
Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HEATING WATER SUPPLY - 7366-4 754473-67328
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HEATING WATER SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: HEATING WATER SUPPLY. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67328
Product Name Brady B-946 White on Green Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = HEATING WATER SUPPLY - 7366-4
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Inscription label - ASLR-L-423 - Festo Corporation
Specs
Materials of Construction Plastic / Film
View Details
Push-button label - 210-852 - WAGO
Specs
Materials of Construction Polyester
Width 0.7480 inches (19 mm)
View Details
Thermal Transfer Printable Label - XF-581 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Semi-Gloss White
View Details
Label Sheets - 358783 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 1.5 inches (38 mm)
View Details