Brady Corporation Signs, Nameplates, Posters 73654

Description
B120,7X10,GRN/WHT,EY E WASH STATI
Request a Quote Datasheet
Description
B120,7X10,GRN/WHT,EY E WASH STATI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73654-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73654-ND
Signs, Nameplates, Posters 2267-73654-ND
B120,7X10,GRN/WHT,EY E WASH STATI

B120,7X10,GRN/WHT,EYE WASH STATI

Buy Now Datasheet
Brady B-120 Rectangle Green Eyewash & Shower Sign - 7 in Width x 10 in Height - TEXT: EYE WASH STATION - 73654 - 754473-73654 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Rectangle Green Eyewash & Shower Sign - 7 in Width x 10 in Height - TEXT: EYE WASH STATION - 73654
754473-73654
Brady B-120 Rectangle Green Eyewash & Shower Sign - 7 in Width x 10 in Height - TEXT: EYE WASH STATION - 73654 754473-73654
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the construction for this eyewash & shower sign is identified as B-120. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: EYE WASH STATION.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. The material utilized in the construction for this eyewash & shower sign is identified as B-120. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 7 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This eyewash & shower sign is printed with a green background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: EYE WASH STATION.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73654-ND 754473-73654
Product Name Signs, Nameplates, Posters Brady B-120 Rectangle Green Eyewash & Shower Sign - 7 in Width x 10 in Height - TEXT: EYE WASH STATION - 73654
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Vinyl Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details