Brady Corporation Signs, Nameplates, Posters 73648

Description
B120,7X10,GRN/WHT,FI RST AID STAT
Request a Quote Datasheet
Description
B120,7X10,GRN/WHT,FI RST AID STAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73648-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73648-ND
Signs, Nameplates, Posters 2267-73648-ND
B120,7X10,GRN/WHT,FI RST AID STAT

B120,7X10,GRN/WHT,FIRST AID STAT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 73648 - 754473-73648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 73648
754473-73648
Brady B-120 Fiberglass Reinforced Polyester Rectangle First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 73648 754473-73648
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: FIRST AID. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady first aid sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 10 in width and a 7 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: FIRST AID. Some signs are designed for inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73648-ND 754473-73648
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle First Aid Sign - 10 in Width x 7 in Height - TEXT: FIRST AID - 73648
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details