Brady Corporation Signs, Nameplates, Posters 73644

Description
B120,10X14,WHT/GRN,E MERGENCY EYE
Request a Quote Datasheet
Description
B120,10X14,WHT/GRN,E MERGENCY EYE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-73644-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73644-ND
Signs, Nameplates, Posters 2267-73644-ND
B120,10X14,WHT/GRN,E MERGENCY EYE

B120,10X14,WHT/GRN,EMERGENCY EYE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH - 73644 - 754473-73644 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH - 73644
754473-73644
Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH - 73644 754473-73644
R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady eyewash & shower sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 14 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: EMERGENCY EYE WASH. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-73644-ND 754473-73644
Product Name Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Eyewash & Shower Sign - 14 in Width x 10 in Height - TEXT: EMERGENCY EYE WASH - 73644
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Safety Posters - 7632128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 23.62 inches (600 mm)
Height 1.48 ft (4.5 dm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details