Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 20 in Width x 14 in Height - TEXT: WATCH FOR MOVING VEHICLES - 73626 73626

Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WATCH FOR MOVING VEHICLES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.
Description
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WATCH FOR MOVING VEHICLES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 20 in Width x 14 in Height - TEXT: WATCH FOR MOVING VEHICLES - 73626 - 754473-73626 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 20 in Width x 14 in Height - TEXT: WATCH FOR MOVING VEHICLES - 73626
754473-73626
Brady B-120 Fiberglass Reinforced Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 20 in Width x 14 in Height - TEXT: WATCH FOR MOVING VEHICLES - 73626 754473-73626
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WATCH FOR MOVING VEHICLES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 20 in width and a 14 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This part is written in English with the following text: WATCH FOR MOVING VEHICLES. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-73626
Product Name Brady B-120 Fiberglass Reinforced Polyester Rectangle Stop Signs, Traffic Control Signs & Banners Sign - 20 in Width x 14 in Height - TEXT: WATCH FOR MOVING VEHICLES - 73626
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 655347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Adhesive Film
Features Adhesive Backed
Height 0.0033 ft (0.0100 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-870-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details