Brady Corporation Brady B-120 Fiberglass Reinforced Polyester Pedestrian & Crosswalk Sign - TEXT: PEDESTRIAN CROSSING - 73623 73623

Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. This part is written in English with the following text: PEDESTRIAN CROSSING. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD standard(s).
Description
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. This part is written in English with the following text: PEDESTRIAN CROSSING. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD standard(s).

Suppliers

Company
Product
Description
Supplier Links
Brady B-120 Fiberglass Reinforced Polyester Pedestrian & Crosswalk Sign - TEXT: PEDESTRIAN CROSSING - 73623 - 754473-73623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Pedestrian & Crosswalk Sign - TEXT: PEDESTRIAN CROSSING - 73623
754473-73623
Brady B-120 Fiberglass Reinforced Polyester Pedestrian & Crosswalk Sign - TEXT: PEDESTRIAN CROSSING - 73623 754473-73623
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. This part is written in English with the following text: PEDESTRIAN CROSSING. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady pedestrian & crosswalk sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. This part is written in English with the following text: PEDESTRIAN CROSSING. There are a variety of standards that signs may comform to. In particular, this product meets the 2009 MUTCD standard(s).

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754473-73623
Product Name Brady B-120 Fiberglass Reinforced Polyester Pedestrian & Crosswalk Sign - TEXT: PEDESTRIAN CROSSING - 73623
Materials of Construction Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 7632070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details