Brady Corporation First Aid Sign 73493

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 73493 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
73493
First Aid Sign 73493
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73493-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73493-ND
Signs, Nameplates, Posters 2267-73493-ND
B120,14X20,GRN,BLK/W HT,SAFETY FI

B120,14X20,GRN,BLK/WHT,SAFETY FI

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 73493 - 754476-73493 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 73493
754476-73493
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 73493 754476-73493
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady eyewash & shower sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this SKU include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This eyewash & shower sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This SKU is written in English with the following text: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145, OSHA 29 CFR 1910.151 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73493 2267-73493-ND 754476-73493
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Eyewash & Shower Sign - 20 in Width x 14 in Height - TEXT: SAFETY FIRST SAFETY SHOWER AND EYEWASH STATION - 73493
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning Construction Site Keep Out Sign
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-880/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details