Brady Corporation Exit & Directional Sign 73482

Description
Exit & Directional Sign
Request a Quote Datasheet
Description
Exit & Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Exit & Directional Sign - 73482 - Brady Corporation
Milwaukee, WI, USA
Exit & Directional Sign
73482
Exit & Directional Sign 73482
Exit & Directional Sign

Exit & Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73482-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73482-ND
Signs, Nameplates, Posters 2267-73482-ND
B120,7X10,BLU,BLK/WH T,NO EXIT

B120,7X10,BLU,BLK/WHT,NO EXIT

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO EXIT - 73482 - 754476-73482 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO EXIT - 73482
754476-73482
Brady B-120 Fiberglass Reinforced Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO EXIT - 73482 754476-73482
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE NO EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady no exit sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This no exit sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This SKU is written in English with the following text: NOTICE NO EXIT. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73482 2267-73482-ND 754476-73482
Product Name Exit & Directional Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White No Exit Sign - 10 in Width x 7 in Height - TEXT: NOTICE NO EXIT - 73482
Safety / Warning Type Emergency Exit Emergency Exit
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details