Brady Corporation Directional Sign 73473

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 73473 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
73473
Directional Sign 73473
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73473-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73473-ND
Signs, Nameplates, Posters 2267-73473-ND
B120,6.5X14,BLK/WHT, SHIPPING (LE

B120,6.5X14,BLK/WHT,SHIPPING (LE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Traffic Control Sign - 14 in Width x 6.5 in Height - TEXT: SHIPPING - 73473 - 754476-73473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Traffic Control Sign - 14 in Width x 6.5 in Height - TEXT: SHIPPING - 73473
754476-73473
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Traffic Control Sign - 14 in Width x 6.5 in Height - TEXT: SHIPPING - 73473 754476-73473
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady traffic control sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This traffic control sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This traffic control sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: SHIPPING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady traffic control sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This traffic control sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This traffic control sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This product is written in English with the following text: SHIPPING. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73473 2267-73473-ND 754476-73473
Product Name Directional Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Traffic Control Sign - 14 in Width x 6.5 in Height - TEXT: SHIPPING - 73473
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Security Signs - 1812220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Width 5.83 inches (148 mm)
Height 0.6890 ft (2.1 dm)
View Details