Brady Corporation First Aid Sign 73471

Description
First Aid Sign
Request a Quote Datasheet
Description
First Aid Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
First Aid Sign - 73471 - Brady Corporation
Milwaukee, WI, USA
First Aid Sign
73471
First Aid Sign 73471
First Aid Sign

First Aid Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73471-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73471-ND
Signs, Nameplates, Posters 2267-73471-ND
B120,7X10,GRN,BLK/WH T,REPORT ALL

B120,7X10,GRN,BLK/WHT,REPORT ALL

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 73471 - 754476-73471 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 73471
754476-73471
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 73471 754476-73471
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL ACCIDENTS NO MATTER HOW SMALL TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their item construction. This Brady accident notice sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This accident notice sign is printed with a white background and text and/or image color(s) of black / green. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: SAFETY FIRST REPORT ALL ACCIDENTS NO MATTER HOW SMALL TO YOUR FOREMAN. Some signs are designed for inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73471 2267-73471-ND 754476-73471
Product Name First Aid Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Accident Notice Sign - 10 in Width x 7 in Height - 73471
Materials of Construction Fiberglass Vinyl Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details