Brady Corporation Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = CONDENSATE with Right Arrow - 7347-3C 7347-3C

Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE. Fits pipes with a maximum diamter of 3/4 in.
Description
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE. Fits pipes with a maximum diamter of 3/4 in.

Suppliers

Company
Product
Description
Supplier Links
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = CONDENSATE with Right Arrow - 7347-3C - 754473-67066 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = CONDENSATE with Right Arrow - 7347-3C
754473-67066
Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = CONDENSATE with Right Arrow - 7347-3C 754473-67066
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE. Fits pipes with a maximum diamter of 3/4 in.

The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 2 3/4 in L x 2 1/4 in H. The character height measures 1/2 in. Includes the following items: (8) x Strips of Arrow Tape. The arrow on this label points right. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: steam, and has the following text printed: CONDENSATE. Fits pipes with a maximum diamter of 3/4 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Label Materials
Product Number 754473-67066
Product Name Brady B-946 White on Brown Vinyl Self-Adhesive Pipe Marker - 2 1/4 in Height - 1/2 in Character Height - 2 3/4 in Length - Printed Msg = CONDENSATE with Right Arrow - 7347-3C
Features Permanent
Unlock Full Specs
to access all available technical data

Similar Products

Label Sheets - 2893539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Permanent
Color White
Width 7.86 inches (200 mm)
View Details
Label - 210-708 - WAGO
Specs
Materials of Construction Polyester
View Details
Thermal Transfer Printable Label - XF-583 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Color Matte White
Thickness 0.0025 inches (0.0635 mm)
View Details