Brady Corporation Directional Sign 73467

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 73467 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
73467
Directional Sign 73467
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73467-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73467-ND
Signs, Nameplates, Posters 2267-73467-ND
B120,6.5X14,BLK/WHT, ONE WAY (RIG

B120,6.5X14,BLK/WHT,ONE WAY (RIG

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - TEXT: ONE WAY - 73467 - 754476-73467 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - TEXT: ONE WAY - 73467
754476-73467
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - TEXT: ONE WAY - 73467 754476-73467
R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady stop signs, traffic control signs & banners sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This stop signs, traffic control signs & banners sign is printed with a black background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This stop signs, traffic control signs & banners sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: ONE WAY. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73467 2267-73467-ND 754476-73467
Product Name Directional Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 6.5 in Height - TEXT: ONE WAY - 73467
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 7631850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire extinguisher
Materials of Construction Plastic / Film; Plastic
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details