Brady Corporation Fire Sign 73458

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 73458 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
73458
Fire Sign 73458
Fire Sign

Fire Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - TEXT: CAUTION FIRE LANE KEEP CLEAR - 73458 - 754476-73458 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - TEXT: CAUTION FIRE LANE KEEP CLEAR - 73458
754476-73458
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - TEXT: CAUTION FIRE LANE KEEP CLEAR - 73458 754476-73458
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION FIRE LANE KEEP CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking restriction, permission & information sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This parking restriction, permission & information sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is constructed as a rectangle. This sign is written in English with the following text: CAUTION FIRE LANE KEEP CLEAR. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 73458 754476-73458
Product Name Fire Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Parking Restriction, Permission & Information Sign - 14 in Width x 10 in Height - TEXT: CAUTION FIRE LANE KEEP CLEAR - 73458
Safety / Warning Type Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details