Brady Corporation Braille (ADA) Sign 73447

Description
Braille (ADA) Sign
Request a Quote Datasheet
Description
Braille (ADA) Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Braille (ADA) Sign - 73447 - Brady Corporation
Milwaukee, WI, USA
Braille (ADA) Sign
73447
Braille (ADA) Sign 73447
Braille (ADA) Sign

Braille (ADA) Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73447-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73447-ND
Signs, Nameplates, Posters 2267-73447-ND
BRAILLE (ADA) SIGN

BRAILLE (ADA) SIGN

Buy Now Datasheet
Brady B-81 Plastic Square Brown Entrance Sign - 8 in Width x 8 in Height - TEXT: ENTRANCE - 73447 - 754476-73447 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Plastic Square Brown Entrance Sign - 8 in Width x 8 in Height - TEXT: ENTRANCE - 73447
754476-73447
Brady B-81 Plastic Square Brown Entrance Sign - 8 in Width x 8 in Height - TEXT: ENTRANCE - 73447 754476-73447
R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady entrance sign is made from plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This entrance sign is designed with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is designed with the following image: entrance braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This product is written in Braille / English with the following text: ENTRANCE. There are a variety of standards that signs may comform to. In particular, this item satisfies the ADA Compilant, ICC / ANSI 117.1 standard(s).

R.S. Hughes Company carries a wide array of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady entrance sign is made from plastic which is the B-81 Brady Material Code. Carefully evaluate the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 8 in width and a 8 in height. Color is often an important factor for proper awareness and conveyance. This entrance sign is designed with a brown background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This entrance sign is designed with the following image: entrance braille symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a square. This product is written in Braille / English with the following text: ENTRANCE. There are a variety of standards that signs may comform to. In particular, this item satisfies the ADA Compilant, ICC / ANSI 117.1 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73447 2267-73447-ND 754476-73447
Product Name Braille (ADA) Sign Signs, Nameplates, Posters Brady B-81 Plastic Square Brown Entrance Sign - 8 in Width x 8 in Height - TEXT: ENTRANCE - 73447
Materials of Construction Plastic / Film Plastic / Film Plastic / Film; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details