Brady Corporation Brady B-81 Polystyrene Brown Sign Holder - 2 in Length x 8 in Width x 2 in Height - 73446 73446

Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign holder is made from polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 2 in height and a 2 in length. The color of this product is brown. There are a variety of standards that signs may comform to. In particular, this SKU meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain items are designed to work with and support other products. This part supports the following : General Equipment.
Description
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign holder is made from polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 2 in height and a 2 in length. The color of this product is brown. There are a variety of standards that signs may comform to. In particular, this SKU meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain items are designed to work with and support other products. This part supports the following : General Equipment.

Suppliers

Company
Product
Description
Supplier Links
Brady B-81 Polystyrene Brown Sign Holder - 2 in Length x 8 in Width x 2 in Height - 73446 - 754476-73446 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-81 Polystyrene Brown Sign Holder - 2 in Length x 8 in Width x 2 in Height - 73446
754476-73446
Brady B-81 Polystyrene Brown Sign Holder - 2 in Length x 8 in Width x 2 in Height - 73446 754476-73446
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign holder is made from polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 2 in height and a 2 in length. The color of this product is brown. There are a variety of standards that signs may comform to. In particular, this SKU meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain items are designed to work with and support other products. This part supports the following : General Equipment.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady sign holder is made from polystyrene which is the B-81 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 8 in width, 2 in height and a 2 in length. The color of this product is brown. There are a variety of standards that signs may comform to. In particular, this SKU meets the ADA Compilant standard(s). Within this category of products there is a large number of accessories and certain items are designed to work with and support other products. This part supports the following : General Equipment.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs
Product Number 754476-73446
Product Name Brady B-81 Polystyrene Brown Sign Holder - 2 in Length x 8 in Width x 2 in Height - 73446
Materials of Construction Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1-1768035-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 7631831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Plastic
Features Adhesive Backed
Width 3.54 inches (90 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details