Brady Corporation Maintenance Sign 73439

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 73439 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
73439
Maintenance Sign 73439
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73439-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73439-ND
Signs, Nameplates, Posters 2267-73439-ND
B120,18X12,BLK/YEL,W ATCH OUT FOR

B120,18X12,BLK/YEL,WATCH OUT FOR

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 12 in Width x 18 in Height - TEXT: CAUTION WATCH OUT FOR FALLING ICE - 73439 - 754476-73439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 12 in Width x 18 in Height - TEXT: CAUTION WATCH OUT FOR FALLING ICE - 73439
754476-73439
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 12 in Width x 18 in Height - TEXT: CAUTION WATCH OUT FOR FALLING ICE - 73439 754476-73439
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION WATCH OUT FOR FALLING ICE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fall prevention sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 12 in width and a 18 in height. Color is often an important factor for proper awareness and conveyance. This fall prevention sign is designed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is manufactured as a rectangle. This sign is written in English with the following text: CAUTION WATCH OUT FOR FALLING ICE. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73439 2267-73439-ND 754476-73439
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Fall Prevention Sign - 12 in Width x 18 in Height - TEXT: CAUTION WATCH OUT FOR FALLING ICE - 73439
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1768020-6 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details