Brady Corporation Recycle & Environment Sign 73426

Description
Recycle & Environment Sign
Description
Recycle & Environment Sign

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 73426 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
73426
Recycle & Environment Sign 73426
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS ONLY - 73426 - 754476-73426 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS ONLY - 73426
754476-73426
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS ONLY - 73426 754476-73426
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: RECYCLABLE CANS ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady recycle & environment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is designed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: RECYCLABLE CANS ONLY. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 73426 754476-73426
Product Name Recycle & Environment Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 10 in Width x 7 in Height - TEXT: RECYCLABLE CANS ONLY - 73426
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details