Brady Corporation Directional Sign 73417

Description
Directional Sign
Request a Quote Datasheet
Description
Directional Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Directional Sign - 73417 - Brady Corporation
Milwaukee, WI, USA
Directional Sign
73417
Directional Sign 73417
Directional Sign

Directional Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-73417-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-73417-ND
Signs, Nameplates, Posters 2267-73417-ND
B120,6.5X14,BLK/WHT, OFFICE (RIGH

B120,6.5X14,BLK/WHT,OFFICE (RIGH

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - TEXT: OFFICE - 73417 - 754476-73417 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - TEXT: OFFICE - 73417
754476-73417
Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - TEXT: OFFICE - 73417 754476-73417
R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: OFFICE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady door, gate & pathway sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and communication. This door, gate & pathway sign is manufactured with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This door, gate & pathway sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This SKU is written in English with the following text: OFFICE. Some signs support inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 73417 2267-73417-ND 754476-73417
Product Name Directional Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Door, Gate & Pathway Sign - 14 in Width x 6.5 in Height - TEXT: OFFICE - 73417
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Labels - 146425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.6890 ft (2.1 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details