The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 24 in L x 4 in H. The character height measures 3 1/2 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: other liquid, and has the following text printed: BLACK LIQUOR. Fits pipes with a minimum diameter of 8 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Label Materials |
| Product Number | 754473-66720 |
| Product Name | Brady B-946 Black on Orange Vinyl Self-Adhesive Pipe Marker - 4 in Height - 3 1/2 in Character Height - 24 in Length - Printed Msg = BLACK LIQUOR - 7324-1HV |
| Features | Permanent |