Brady Corporation Maintenance Sign 72975

Description
Maintenance Sign
Request a Quote Datasheet
Description
Maintenance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 72975 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
72975
Maintenance Sign 72975
Maintenance Sign

Maintenance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-72975-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-72975-ND
Signs, Nameplates, Posters 2267-72975-ND
B120,10X14,BLK/YEL,T HIS SPACE MU

B120,10X14,BLK/YEL,THIS SPACE MU

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 72975 - 754476-72975 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 72975
754476-72975
Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 72975 754476-72975
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady keep space clear sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This keep space clear sign is printed with a yellow background and text and/or image color(s) of black. This sign is written in English with the following text: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 72975 2267-72975-ND 754476-72975
Product Name Maintenance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Yellow Keep Space Clear Sign - 14 in Width x 10 in Height - TEXT: CAUTION THIS SPACE MUST BE KEPT CLEAR AT ALL TIMES - 72975
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 146416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 1.97 ft (6 dm)
View Details