Brady Corporation Maintenance Sign 72949

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 72949 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
72949
Maintenance Sign 72949
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 72949 - 754476-72949 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 72949
754476-72949
Brady B-120 Fiberglass Reinforced Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 72949 754476-72949
R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of green. This SKU is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady keep clean reminder sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This keep clean reminder sign is printed with a white background and text and/or image color(s) of green. This SKU is written in English with the following text: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 72949 754476-72949
Product Name Maintenance Sign Brady B-120 Fiberglass Reinforced Polyester White Keep Clean Reminder Sign - 14 in Width x 10 in Height - TEXT: THIS IS YOUR WASH ROOM PLEASE HELP KEEP IT CLEAN - 72949
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Warning: radioactive material
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details
Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details