Brady Corporation Maintenance Sign 72623

Description
Maintenance Sign
Description
Maintenance Sign

Suppliers

Company
Product
Description
Supplier Links
Maintenance Sign - 72623 - Brady Corporation
Milwaukee, WI, USA
Maintenance Sign
72623
Maintenance Sign 72623
Maintenance Sign

Maintenance Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 72623 - 754476-72623 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 72623
754476-72623
Brady B-120 Fiberglass Reinforced Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 72623 754476-72623
R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady litter & cigarette disposal sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This litter & cigarette disposal sign is printed with a white background and text and/or image color(s) of black / blue. This product is written in English with the following text: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.22 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 72623 754476-72623
Product Name Maintenance Sign Brady B-120 Fiberglass Reinforced Polyester White Litter & Cigarette Disposal Sign - 14 in Width x 10 in Height - TEXT: PLEASE DEPOSIT ALL RUBBISH IN RECEPTACLES PROVIDED - 72623
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 1366413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Caution
Materials of Construction Plastic / Film; Vinyl
Height 0.1640 ft (0.5000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details