Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Four 1 1/8" H x 7" W markers per card.
The Brady self-adhesive pipe marker comes packaged 1 per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Has the following text printed on the marker: RETURN. Will work with pipes from 3/4 in to 2 3/8 in diameter.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Pipe and Duct Markers | Pipe and Duct Markers |
| Product Number | 7241-4 | 754476-93170 |
| Product Name | Self-Sticking Vinyl Pipe Marker | Brady B-946 White on Blue Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = RETURN - 7241-4 |
| Marker Type | Adhesive Label | Adhesive Label |