Brady Corporation No Smoking Sign 72348

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 72348 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
72348
No Smoking Sign 72348
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-72348-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-72348-ND
Signs, Nameplates, Posters 2267-72348-ND
B401 10X14 RED/BLK/WHT

B401 10X14 RED/BLK/WHT

Buy Now Datasheet
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: THANK YOU FOR NOT SMOKING - 72348 - 754476-72348 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: THANK YOU FOR NOT SMOKING - 72348
754476-72348
Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: THANK YOU FOR NOT SMOKING - 72348 754476-72348
R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: THANK YOU FOR NOT SMOKING. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is made from polystyrene which is the B-401 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This SKU is written in English with the following text: THANK YOU FOR NOT SMOKING. Some signs support inside use only, while others can be put in place indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the ASTM D1593, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 72348 2267-72348-ND 754476-72348
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-401 Polystyrene Rectangle White Smoking Not Permitted Sign - 14 in Width x 10 in Height - TEXT: THANK YOU FOR NOT SMOKING - 72348
Materials of Construction Plastic / Film Polyester Polystyrene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 1.64 ft (5 dm)
View Details