Brady Corporation No Smoking Sign 72285

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 72285 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
72285
No Smoking Sign 72285
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-72285-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-72285-ND
Signs, Nameplates, Posters 2267-72285-ND
B120,14X20,BLK/YEL,N O SMOKING

B120,14X20,BLK/YEL,NO SMOKING

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION NO SMOKING - 72285 - 754476-72285 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION NO SMOKING - 72285
754476-72285
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION NO SMOKING - 72285 754476-72285
R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This item is written in English with the following text: CAUTION NO SMOKING. Some signs are designed for inside use only, while others can be installed indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 72285 2267-72285-ND 754476-72285
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Smoking Not Permitted Sign - 20 in Width x 14 in Height - TEXT: CAUTION NO SMOKING - 72285
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 146417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Height 0.1969 ft (0.6000 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-804-ND - DigiKey
Specs
Materials of Construction Polyester
View Details