Brady Corporation Self-Sticking Vinyl Pipe Marker 7225-4

Description
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Four 1 1/8" H x 7" W markers per card.
Description
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Four 1 1/8" H x 7" W markers per card.

Suppliers

Company
Product
Description
Supplier Links
Self-Sticking Vinyl Pipe Marker - 7225-4 - Brady Corporation
Milwaukee, WI, USA
Self-Sticking Vinyl Pipe Marker
7225-4
Self-Sticking Vinyl Pipe Marker 7225-4
Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Four 1 1/8" H x 7" W markers per card.

Markers meet the requirements of the ASME (ANSI) A13.1 Standard for the identification of piping system contents when used with Directional Flow Arrow Tape. Markers are made of durable vinyl that is ideal for indoor and outdoor environments and are supplied on a coated backing material that makes handling and installation easy. Marker ends should be banded with Brady Directional Flow Arrow tape to indicate pipe content flow direction. Four 1 1/8" H x 7" W markers per card.

Supplier's Site
Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = PROCESSED WATER - 7225-4 - 754476-79749 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = PROCESSED WATER - 7225-4
754476-79749
Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = PROCESSED WATER - 7225-4 754476-79749
The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: PROCESSED WATER. Will work with pipes from 3/4 in to 2 3/8 in diameter.

The Brady self-adhesive pipe marker comes packaged 1 card per pack. These items come in a variety of shapes & sizes to accommodate many situations. The measurements for the Brady B-946 self-adhesive pipe marker are: 7 in L x 1 1/8 in H. The character height measures 3/4 in. One of the important components to selecting the right proudct is the proper adhesive material. This self-adhesive pipe marker uses permanent acrylic for the adhesive. Designed to mark the following type of pipe: water, and has the following text printed: PROCESSED WATER. Will work with pipes from 3/4 in to 2 3/8 in diameter.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Pipe and Duct Markers Pipe and Duct Markers
Product Number 7225-4 754476-79749
Product Name Self-Sticking Vinyl Pipe Marker Brady B-946 Black on Yellow Vinyl Self-Adhesive Pipe Marker - 1 1/8 in Height - 3/4 in Character Height - 7 in Length - Printed Msg = PROCESSED WATER - 7225-4
Marker Type Adhesive Label Adhesive Label
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Markers -  - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Marker Type Laminated Plastic Sleeve
Legend Custom Text
Pipe Diameter 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Marker Type Adhesive Label
View Details