Brady Corporation No Smoking Sign 72049

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 72049 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
72049
No Smoking Sign 72049
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 20 in Width x 14 in Height - 72049 - 754476-72049 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 20 in Width x 14 in Height - 72049
754476-72049
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 20 in Width x 14 in Height - 72049 754476-72049
R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NO SMOKING ALLOWED IN THIS BUILDING AT ANY TIME, CARRYING LIGHTED CIGARS, PIPES OR CIGARETTES STRICTLY FORBIDDEN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their item construction. This Brady smoking not permitted sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This item is written in English with the following text: NO SMOKING ALLOWED IN THIS BUILDING AT ANY TIME, CARRYING LIGHTED CIGARS, PIPES OR CIGARETTES STRICTLY FORBIDDEN. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has designed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 72049 754476-72049
Product Name No Smoking Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Smoking Not Permitted Sign - 20 in Width x 14 in Height - 72049
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 8134454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Crushing of hands
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details