Brady Corporation No Smoking Sign 72040

Description
No Smoking Sign
Description
No Smoking Sign

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 72040 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
72040
No Smoking Sign 72040
No Smoking Sign

No Smoking Sign

Supplier's Site
Brady B-120 Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 5 in Height - Laminated - TEXT: NO SMOKING - 72040 - 754476-72040 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 5 in Height - Laminated - TEXT: NO SMOKING - 72040
754476-72040
Brady B-120 Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 5 in Height - Laminated - TEXT: NO SMOKING - 72040 754476-72040
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady smoking not permitted sign is constructed using polyester which is the B-120 Brady Material Code. Carefully evaluate the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and conveyance. This smoking not permitted sign is manufactured with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs are designed for inside use only, while others can be used indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 2979, OSHA 29 CFR 1910.106, PSTC-1, PSTC-33, PSTC-7 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of items. In this instance, Brady has constructed this product with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 72040 754476-72040
Product Name No Smoking Sign Brady B-120 Polyester Rectangle Red Smoking Not Permitted Sign - 14 in Width x 5 in Height - Laminated - TEXT: NO SMOKING - 72040
Materials of Construction Fiberglass Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 4113475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Metal; Aluminium
Width 7.87 inches (200 mm)
View Details