Brady Corporation No Smoking Sign 72022

Description
No Smoking Sign
Request a Quote Datasheet
Description
No Smoking Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
No Smoking Sign - 72022 - Brady Corporation
Milwaukee, WI, USA
No Smoking Sign
72022
No Smoking Sign 72022
No Smoking Sign

No Smoking Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-72022-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-72022-ND
Signs, Nameplates, Posters 2267-72022-ND
B120,7X10,RED/WHT,NO SMOKING

B120,7X10,RED/WHT,NO SMOKING

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 72022 - 754476-72022 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 72022
754476-72022
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 72022 754476-72022
R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady smoking not permitted sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated area for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 10 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This smoking not permitted sign is printed with a white background and text and/or image color(s) of red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This sign is written in English with the following text: NO SMOKING. Some signs support inside use only, while others can be put in place indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.106 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has designed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 72022 2267-72022-ND 754476-72022
Product Name No Smoking Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Smoking Not Permitted Sign - 10 in Width x 7 in Height - TEXT: NO SMOKING - 72022
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 8134555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Laser beam warning
Materials of Construction Plastic / Film; Plastic
Width 7.87 inches (200 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-871-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details