Brady Corporation Fire Sign 71985

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 71985 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
71985
Fire Sign 71985
Fire Sign

Fire Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Machine & Equipment Sign - 20 in Width x 14 in Height - TEXT: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION - 71985 - 754476-71985 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Machine & Equipment Sign - 20 in Width x 14 in Height - TEXT: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION - 71985
754476-71985
Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Machine & Equipment Sign - 20 in Width x 14 in Height - TEXT: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION - 71985 754476-71985
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady machine & equipment sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This machine & equipment sign is printed with a red background and text and/or image color(s) of white. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is built as a rectangle. This SKU is written in English with the following text: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION. Some signs are designed for inside use only, while others can be installed indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 71985 754476-71985
Product Name Fire Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Red Machine & Equipment Sign - 20 in Width x 14 in Height - TEXT: NO BURNING WELDING OR OPEN FLAME WITHOUT PERMISSION - 71985
Safety / Warning Type Fire / High Heat Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Fire Safety Signs - 146396 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details