Brady Corporation Fire Sign 71655

Description
Fire Sign
Request a Quote Datasheet
Description
Fire Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 71655 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
71655
Fire Sign 71655
Fire Sign

Fire Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-71655-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-71655-ND
Signs, Nameplates, Posters 2267-71655-ND
B120,24X4,RED/WHT,FI RE EXTINGUIS

B120,24X4,RED/WHT,FIRE EXTINGUIS

Buy Now Datasheet
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 71655 - 754476-71655 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 71655
754476-71655
Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 71655 754476-71655
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 4 in width and a 24 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is printed with the following image: arrow symbol. This SKU is written in English with the following text: FIRE EXTINGUISHER. Some signs support inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 71655 2267-71655-ND 754476-71655
Product Name Fire Sign Signs, Nameplates, Posters Brady Bradyglo B-120 Fiberglass Reinforced Polyester Red Fire Equipment Sign - 4 in Width x 24 in Height - TEXT: FIRE EXTINGUISHER - 71655
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polypropylene
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details