Brady Corporation Fire Sign 71649

Description
Fire Sign
Description
Fire Sign

Suppliers

Company
Product
Description
Supplier Links
Fire Sign - 71649 - Brady Corporation
Milwaukee, WI, USA
Fire Sign
71649
Fire Sign 71649
Fire Sign

Fire Sign

Supplier's Site
Brady Bradyglo B-120 Fiberglass Reinforced Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE EXTINGUISHER - 71649 - 754476-71649 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady Bradyglo B-120 Fiberglass Reinforced Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE EXTINGUISHER - 71649
754476-71649
Brady Bradyglo B-120 Fiberglass Reinforced Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE EXTINGUISHER - 71649 754476-71649
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady fire equipment sign is manufactured using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this sign include: 14 in width and a 5 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is printed with a white background and text and/or image color(s) of red. This sign is written in English with the following text: FIRE EXTINGUISHER. Some signs are designed for inside use only, while others can be put in place indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part meets the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.157 standard(s).

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 71649 754476-71649
Product Name Fire Sign Brady Bradyglo B-120 Fiberglass Reinforced Polyester White Fire Equipment Sign - 14 in Width x 5 in Height - TEXT: FIRE EXTINGUISHER - 71649
Safety / Warning Type Fire / High Heat Fire / High Heat
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 146357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details