R.S. Hughes Company carries a wide array of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their part construction. This Brady exit sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 6.5 in height. Color is often an important factor for proper awareness and conveyance. This exit sign is designed with a black background and text and/or image color(s) of white. Often, many signs include images to help support the text or are simply used to create the message themselves. This exit sign is manufactured with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is manufactured as a rectangle. This item is written in English with the following text: THIS WAY OUT. Some signs are designed for inside use only, while others can be installed indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this part satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.37 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this product with the following resistant properties: abrasion-resistant, chemical-resistant.
| Brady Corporation | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | 71366 | 754476-71366 |
| Product Name | Directional Sign | Brady B-120 Fiberglass Reinforced Polyester Rectangle Black Exit Sign - 14 in Width x 6.5 in Height - TEXT: THIS WAY OUT - 71366 |
| Materials of Construction | Fiberglass | Fiberglass Reinforced Polyester |