Brady Corporation High Visibility Sign 70999

Description
High Visibility Sign
Request a Quote Datasheet
Description
High Visibility Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - 70999 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign
70999
High Visibility Sign 70999
High Visibility Sign

High Visibility Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70999-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70999-ND
Signs, Nameplates, Posters 2267-70999-ND
"B450, 12.5X9"", L-SIGN, FIRE HOSE"

"B450, 12.5X9"", L-SIGN, FIRE HOSE"

Buy Now Datasheet
Brady B-450 Polyethylene Red Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 70999 - 754476-70999 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Red Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 70999
754476-70999
Brady B-450 Polyethylene Red Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 70999 754476-70999
R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This product is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s).

R.S. Hughes Company carries a wide array of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady fire equipment sign is manufactured using polyethylene which is the B-450 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this item include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire equipment sign is manufactured with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire equipment sign is designed with the following image: arrow symbol. This product is written in English with the following text: FIRE HOSE. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s).

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70999 2267-70999-ND 754476-70999
Product Name High Visibility Sign Signs, Nameplates, Posters Brady B-450 Polyethylene Red Fire Equipment Sign - 9 in Width x 12 in Height - TEXT: FIRE HOSE - 70999
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 1812255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Gloss polymeric vinyl
Width 3.94 inches (100 mm)
Height 0.3281 ft (1 dm)
View Details