Brady Corporation High Visibility Sign 70997

Description
High Visibility Sign
Request a Quote Datasheet
Description
High Visibility Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Visibility Sign - 70997 - Brady Corporation
Milwaukee, WI, USA
High Visibility Sign
70997
High Visibility Sign 70997
High Visibility Sign

High Visibility Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70997-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70997-ND
Signs, Nameplates, Posters 2267-70997-ND
"B450, 12.5X9"" HI VIS L-SIGN,FIRE"

"B450, 12.5X9"" HI VIS L-SIGN,FIRE"

Buy Now Datasheet
Brady B-450 Polyethylene Rectangle Red Fire Alarm Sign - 9 in Width x 12 in Height - TEXT: FIRE ALARM - 70997 - 754476-70997 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-450 Polyethylene Rectangle Red Fire Alarm Sign - 9 in Width x 12 in Height - TEXT: FIRE ALARM - 70997
754476-70997
Brady B-450 Polyethylene Rectangle Red Fire Alarm Sign - 9 in Width x 12 in Height - TEXT: FIRE ALARM - 70997 754476-70997
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is constructed using polyethylene which is the B-450 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their product construction. This Brady fire alarm sign is constructed using polyethylene which is the B-450 Brady Material Code. Carefully evaluate the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 9 in width and a 12 in height. Color is often an important factor for proper awareness and communication. This fire alarm sign is printed with a red background and text and/or image color(s) of white. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This fire alarm sign is printed with the following image: arrow symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is constructed as a rectangle. This sign is written in English with the following text: FIRE ALARM. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this SKU complies with the ASTM D1593, ASTM D635, ASTM D638 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70997 2267-70997-ND 754476-70997
Product Name High Visibility Sign Signs, Nameplates, Posters Brady B-450 Polyethylene Rectangle Red Fire Alarm Sign - 9 in Width x 12 in Height - TEXT: FIRE ALARM - 70997
Materials of Construction Plastic / Film Polyethylene
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-875-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
First Aid Signs - 146447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details