Brady Corporation Signs, Nameplates, Posters 70801

Description
HMIG CHEM ID MS MAGNETIC 10X7 4
Request a Quote Datasheet
Description
HMIG CHEM ID MS MAGNETIC 10X7 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-70801-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70801-ND
Signs, Nameplates, Posters 2267-70801-ND
HMIG CHEM ID MS MAGNETIC 10X7 4

HMIG CHEM ID MS MAGNETIC 10X7 4

Buy Now Datasheet
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70801 - 754473-70801 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70801
754473-70801
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70801 754473-70801
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady hazardous material identification guide (hmig) sign is manufactured using vinyl which is the B-811 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: HMIG CHEM ID MS MAGNETIC. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady hazardous material identification guide (hmig) sign is manufactured using vinyl which is the B-811 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 7 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This sign is written in English with the following text: HMIG CHEM ID MS MAGNETIC. This item is designed and constructed for Outdoor use. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has manufacturered this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-70801-ND 754473-70801
Product Name Signs, Nameplates, Posters Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70801
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 4113790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Explosive
Materials of Construction Pvc
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-882-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details