Brady Corporation Signs, Nameplates, Posters 70800

Description
HMIG CHEM ID MS MAGNETIC 10X7 4
Request a Quote Datasheet
Description
HMIG CHEM ID MS MAGNETIC 10X7 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - 2267-70800-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70800-ND
Signs, Nameplates, Posters 2267-70800-ND
HMIG CHEM ID MS MAGNETIC 10X7 4

HMIG CHEM ID MS MAGNETIC 10X7 4

Buy Now Datasheet
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70800 - 754473-70800 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70800
754473-70800
Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70800 754473-70800
R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: HMIG CHEM ID MS MAGNETIC. This item is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency exit signs to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady hazardous material identification guide (hmig) sign is constructed using vinyl which is the B-811 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 7 in width and a 10 in height. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: HMIG CHEM ID MS MAGNETIC. This item is designed and manufactured for Outdoor use. There are a variety of standards that signs may comform to. In particular, this sign meets the ASTM D 523, ASTM D1593 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 2267-70800-ND 754473-70800
Product Name Signs, Nameplates, Posters Brady B-811 Vinyl Rectangle Hazardous Material Identification Guide (HMIG) Sign - 7 in Width x 10 in Height - TEXT: HMIG CHEM ID MS MAGNETIC - 70800
Materials of Construction Vinyl Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-707/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Prohibition Signs - 146405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Height 0.9843 ft (3 dm)
View Details