Brady Corporation Admittance Sign 70747

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 70747 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
70747
Admittance Sign 70747
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70747-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70747-ND
Signs, Nameplates, Posters 2267-70747-ND
B120,10X14,BLK/WHT,O NLY AUTHORIZ

B120,10X14,BLK/WHT,ONLY AUTHORIZ

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - 70747 - 754476-70747 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - 70747
754476-70747
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - 70747 754476-70747
R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: ONLY AUTHORIZED VEHICLE OR FOOT TRAFFIC ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady stop signs, traffic control signs & banners sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This stop signs, traffic control signs & banners sign is manufactured with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: ONLY AUTHORIZED VEHICLE OR FOOT TRAFFIC ALLOWED IN THIS AREA. Some signs support inside use only, while others can be used indoors or out. This item has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item meets the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70747 2267-70747-ND 754476-70747
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Stop Signs, Traffic Control Signs & Banners Sign - 14 in Width x 10 in Height - 70747
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 3381655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pvc
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Symbols & Electrical Signs - 1768035-4 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
Materials of Construction Vinyl
Width 0.9800 inches (24.89 mm)
View Details