Brady Corporation Recycle & Environment Sign 70610

Description
Recycle & Environment Sign
Request a Quote Datasheet
Description
Recycle & Environment Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Recycle & Environment Sign - 70610 - Brady Corporation
Milwaukee, WI, USA
Recycle & Environment Sign
70610
Recycle & Environment Sign 70610
Recycle & Environment Sign

Recycle & Environment Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70610-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70610-ND
Signs, Nameplates, Posters 2267-70610-ND
B120,10X14,GRN/WHT,R ECYCLABLE PA

B120,10X14,GRN/WHT,RECYCLABLE PA

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 70610 - 754476-70610 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 70610
754476-70610
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 70610 754476-70610
R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

R.S. Hughes Company carries a wide variety of signs from fire safety to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady recycle & environment sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This recycle & environment sign is manufactured with a white background and text and/or image color(s) of green. Often, many signs include images to help support the text or are simply used to create the message themselves. This recycle & environment sign is printed with the following image: recycling symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a rectangle. This product is written in English with the following text: RECYCLABLE PAPER ONLY. Some signs support inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70610 2267-70610-ND 754476-70610
Product Name Recycle & Environment Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Recycle & Environment Sign - 14 in Width x 10 in Height - TEXT: RECYCLABLE PAPER ONLY - 70610
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 7873735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Semi rigid laminate
Width 23.23 inches (590 mm)
Height 1.38 ft (4.2 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details