Brady Corporation Chemical & Hazardous Materials Sign 70559

Description
Chemical & Hazardous Materials Sign
Description
Chemical & Hazardous Materials Sign

Suppliers

Company
Product
Description
Supplier Links
Chemical & Hazardous Materials Sign - 70559 - Brady Corporation
Milwaukee, WI, USA
Chemical & Hazardous Materials Sign
70559
Chemical & Hazardous Materials Sign 70559
Chemical & Hazardous Materials Sign

Chemical & Hazardous Materials Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 70559 - 754476-70559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 70559
754476-70559
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 70559 754476-70559
R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION TOXIC / HAZARDOUS CHEMICALS ARE USED IN THIS WORKPLACE SAFETY DATA SHEETS ARE AVAILABLE IN THE SUPERVISOR'S OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from fire safety to motivational signs. Brady assigns a material code for each of the materials used in their part construction. This Brady chemical, biohazard, hazardous & flammable material sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated environment for sign placement and ensure you select the correct sign size. The overall dimensions for this SKU include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This chemical, biohazard, hazardous & flammable material sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This item is written in English with the following text: CAUTION TOXIC / HAZARDOUS CHEMICALS ARE USED IN THIS WORKPLACE SAFETY DATA SHEETS ARE AVAILABLE IN THE SUPERVISOR'S OFFICE. Some signs are designed for inside use only, while others can be used indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has constructed this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70559 754476-70559
Product Name Chemical & Hazardous Materials Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Chemical, Biohazard, Hazardous & Flammable Material Sign - 14 in Width x 10 in Height - 70559
Safety / Warning Type HAZMAT (Hazaondous Material); Chemical HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Label, 115V, Card Of 10; Label Type Te Connectivity - 15J3060 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.7480 inches (19 mm)
View Details
Exit Signs - 7631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit
Materials of Construction Pet
Width 17.72 inches (450 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details