Brady Corporation Eye Protection Sign 70523

Description
Eye Protection Sign
Request a Quote Datasheet
Description
Eye Protection Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eye Protection Sign - 70523 - Brady Corporation
Milwaukee, WI, USA
Eye Protection Sign
70523
Eye Protection Sign 70523
Eye Protection Sign

Eye Protection Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70523-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70523-ND
Signs, Nameplates, Posters 2267-70523-ND
B120,7X17,BLU,BLK/WH T,EYE PROTEC

B120,7X17,BLU,BLK/WHT,EYE PROTEC

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 17 in Width x 7 in Height - TEXT: NOTICE - 70523 - 754476-70523 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 17 in Width x 7 in Height - TEXT: NOTICE - 70523
754476-70523
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 17 in Width x 7 in Height - TEXT: NOTICE - 70523 754476-70523
R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to humorous signs. Brady assigns a material code for each of the materials used in their product construction. This Brady personal protection equipment (ppe) sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and conveyance. This personal protection equipment (ppe) sign is manufactured with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is manufactured as a rectangle. This part is written in English with the following text: NOTICE. Some signs are designed for inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product meets the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of parts. In this instance, Brady has manufacturered this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70523 2267-70523-ND 754476-70523
Product Name Eye Protection Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Personal Protection Equipment (PPE) Sign - 17 in Width x 7 in Height - TEXT: NOTICE - 70523
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-880-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286120 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
View Details