Brady Corporation Protective Wear Sign 70507

Description
Protective Wear Sign
Description
Protective Wear Sign

Suppliers

Company
Product
Description
Supplier Links
Protective Wear Sign - 70507 - Brady Corporation
Milwaukee, WI, USA
Protective Wear Sign
70507
Protective Wear Sign 70507
Protective Wear Sign

Protective Wear Sign

Supplier's Site
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 17 in Width x 7 in Height - TEXT: NOTICE RESPIRATORS REQUIRED IN THIS AREA - 70507 - 754476-70507 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 17 in Width x 7 in Height - TEXT: NOTICE RESPIRATORS REQUIRED IN THIS AREA - 70507
754476-70507
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 17 in Width x 7 in Height - TEXT: NOTICE RESPIRATORS REQUIRED IN THIS AREA - 70507 754476-70507
R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE RESPIRATORS REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a wide variety of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully consider the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this sign include: 17 in width and a 7 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a white background and text and/or image color(s) of black / blue. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is constructed as a rectangle. This product is written in English with the following text: NOTICE RESPIRATORS REQUIRED IN THIS AREA. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this sign satisfies the ANSI Z535.2-2002, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790, OSHA 29 CFR 1910.145 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number 70507 754476-70507
Product Name Protective Wear Sign Brady B-120 Fiberglass Reinforced Polyester Rectangle White Breathing Apparatus Sign - 17 in Width x 7 in Height - TEXT: NOTICE RESPIRATORS REQUIRED IN THIS AREA - 70507
Safety / Warning Type Personal Protection (e.g., Hard Hat Required)
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 7631752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electricity danger
Materials of Construction Pp rigid plastic
Width 11.69 inches (297 mm)
View Details