Brady Corporation Confined Space Sign 70506

Description
Confined Space Sign
Request a Quote Datasheet
Description
Confined Space Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Confined Space Sign - 70506 - Brady Corporation
Milwaukee, WI, USA
Confined Space Sign
70506
Confined Space Sign 70506
Confined Space Sign

Confined Space Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70506-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70506-ND
Signs, Nameplates, Posters 2267-70506-ND
B120,10X14,BLK/YEL,R ESPIRATORS M

B120,10X14,BLK/YEL,RESPIRATORS M

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 70506 - 754476-70506 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 70506
754476-70506
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 70506 754476-70506
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Brady assigns a material code for each of the materials used in their item construction. This Brady breathing apparatus sign is produced using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and communication. This breathing apparatus sign is printed with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is built as a rectangle. This product is written in English with the following text: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA. Some signs are designed for inside use only, while others can be used indoors or out. This part has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has constructed this part with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70506 2267-70506-ND 754476-70506
Product Name Confined Space Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Breathing Apparatus Sign - 14 in Width x 10 in Height - TEXT: CAUTION RESPIRATORS MUST BE WORN IN THIS AREA - 70506
Safety / Warning Type Confined Space
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 11.81 inches (300 mm)
Height 1.31 ft (4 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details