Brady Corporation Admittance Sign 70479

Description
Admittance Sign
Request a Quote Datasheet
Description
Admittance Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Admittance Sign - 70479 - Brady Corporation
Milwaukee, WI, USA
Admittance Sign
70479
Admittance Sign 70479
Admittance Sign

Admittance Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70479-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70479-ND
Signs, Nameplates, Posters 2267-70479-ND
B120,10X14,RED,BLK/W HT,PESTICIDE

B120,10X14,RED,BLK/WHT,PESTICIDE

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 70479 - 754476-70479 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 70479
754476-70479
Brady B-120 Fiberglass Reinforced Polyester Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 70479 754476-70479
R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pesticide use, spraying & storage sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency safety signs to motivational signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady pesticide use, spraying & storage sign is made from fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully examine the designated space for sign placement and ensure you select a properly sized sign. The overall dimensions for this part include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This pesticide use, spraying & storage sign is designed with a white background and text and/or image color(s) of black / red. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular item is constructed as a rectangle. This product is written in English with the following text: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY. Some signs are designed for inside use only, while others can be used indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product satisfies the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this SKU with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70479 2267-70479-ND 754476-70479
Product Name Admittance Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle White Pesticide Use, Spraying & Storage Sign - 14 in Width x 10 in Height - TEXT: DANGER PESTICIDE STORAGE AUTHORIZED PERSONNEL ONLY - 70479
Safety / Warning Type HAZMAT (Hazaondous Material) HAZMAT (Hazaondous Material)
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-872-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Fire Safety Signs - 146353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Safety Symbols & Electrical Signs - 1-1768020-5 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details