Brady Corporation Door Sign 70466

Description
Door Sign
Request a Quote Datasheet
Description
Door Sign
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Door Sign - 70466 - Brady Corporation
Milwaukee, WI, USA
Door Sign
70466
Door Sign 70466
Door Sign

Door Sign

Supplier's Site
Signs, Nameplates, Posters - 2267-70466-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
2267-70466-ND
Signs, Nameplates, Posters 2267-70466-ND
B120,10X14,BLK/YEL,O PEN DOOR SLO

B120,10X14,BLK/YEL,OPEN DOOR SLO

Buy Now Datasheet
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 70466 - 754476-70466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 70466
754476-70466
Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 70466 754476-70466
R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

R.S. Hughes Company carries a large selection of signs from emergency exit signs to humorous signs. Brady assigns a material code for each of the materials used in their sign construction. This Brady door, gate & pathway sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated space for sign placement and ensure you select the correct sign size. The overall dimensions for this item include: 14 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This door, gate & pathway sign is manufactured with a yellow background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular sign is built as a rectangle. This product is written in English with the following text: CAUTION. Some signs are designed for inside use only, while others can be installed indoors or out. This product has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product complies with the ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of products. In this instance, Brady has built this item with the following resistant properties: abrasion-resistant, chemical-resistant.

Buy Now

Technical Specifications

  Brady Corporation DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs Safety Labels and Signs
Product Number 70466 2267-70466-ND 754476-70466
Product Name Door Sign Signs, Nameplates, Posters Brady B-120 Fiberglass Reinforced Polyester Rectangle Yellow Door, Gate & Pathway Sign - 14 in Width x 10 in Height - TEXT: CAUTION - 70466
Materials of Construction Fiberglass Fiberglass Reinforced Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-836-ND - DigiKey
Specs
Materials of Construction Plastic / Film
View Details
Fire Safety Signs - 146398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details