R.S. Hughes Company carries a wide array of signs from emergency safety signs to no smoking signs. Brady assigns a material code for each of the materials used in their SKU construction. This Brady parking security sign is constructed using fiberglass reinforced polyester which is the B-120 Brady Material Code. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this part include: 20 in width and a 14 in height. Color is often an important factor for proper awareness and conveyance. This parking security sign is printed with a white background and text and/or image color(s) of black. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular part is built as a rectangle. This sign is written in English with the following text: NOT RESPONSIBLE FOR CARS OR PERSONAL PROPERTY LOST OR STOLEN OR FOR INJURIES TO PERSONS, CARS OR PROPERTY. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this item complies with the 2009 MUTCD, ASTM D1593, ASTM D635, ASTM D638, ASTM D646, ASTM D790 standard(s). Often, the manufacturer builds in various resistant properties in order to enhance the funcationality, performance and longevity of SKUs. In this instance, Brady has built this part with the following resistant properties: abrasion-resistant, chemical-resistant.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Traffic Safety Equipment |
| Product Number | 754476-70458 |
| Product Name | Brady B-120 Fiberglass Reinforced Polyester Rectangle White Parking Security Sign - 20 in Width x 14 in Height - 70458 |